Capital Lighting, Inc. 8217-61-PL Exterior -Wall Mount 478456

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.25 Extension: 14.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.25 Extension: 14.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Wall Mount

Suppliers

Company
Product
Description
Supplier Links
8217-61-PL Exterior -Wall Mount - 478456 - Capital Lighting, Inc.
Columbus, OH, USA
8217-61-PL Exterior -Wall Mount
478456
8217-61-PL Exterior -Wall Mount 478456
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.25 Extension: 14.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 28.25
Extension: 14.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Vintage Rust
Product Name: One Light Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478456
Product Name 8217-61-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details