Capital Lighting, Inc. 8729-A615B Exterior -Ceiling Mount 478455

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.75 Bulb Qty: 2 Wattage: 60 Finish: Dorian Bronze Product Name: Two Light Flush Mount Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.75 Bulb Qty: 2 Wattage: 60 Finish: Dorian Bronze Product Name: Two Light Flush Mount Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8729-A615B Exterior -Ceiling Mount - 478455 - Capital Lighting, Inc.
Columbus, OH, USA
8729-A615B Exterior -Ceiling Mount
478455
8729-A615B Exterior -Ceiling Mount 478455
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.75 Bulb Qty: 2 Wattage: 60 Finish: Dorian Bronze Product Name: Two Light Flush Mount Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 4.75
Bulb
Qty: 2
Wattage: 60
Finish: Dorian Bronze
Product Name: Two Light Flush Mount
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478455
Product Name 8729-A615B Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details