Capital Lighting, Inc. 8725-A615B Exterior -Post/Pier Head 478451

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Bulb Qty: 3 Wattage: 60 Finish: Dorian Bronze Product Name: Three Light Pier Mount Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Bulb Qty: 3 Wattage: 60 Finish: Dorian Bronze Product Name: Three Light Pier Mount Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8725-A615B Exterior -Post/Pier Head - 478451 - Capital Lighting, Inc.
Columbus, OH, USA
8725-A615B Exterior -Post/Pier Head
478451
8725-A615B Exterior -Post/Pier Head 478451
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Bulb Qty: 3 Wattage: 60 Finish: Dorian Bronze Product Name: Three Light Pier Mount Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.00
Bulb
Qty: 3
Wattage: 60
Finish: Dorian Bronze
Product Name: Three Light Pier Mount
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478451
Product Name 8725-A615B Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details