Capital Lighting, Inc. 8765-166 Exterior -Post/Pier Head 478435

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Corona Bronze Product Name: Three Light Post Mount Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Corona Bronze Product Name: Three Light Post Mount Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8765-166 Exterior -Post/Pier Head - 478435 - Capital Lighting, Inc.
Columbus, OH, USA
8765-166 Exterior -Post/Pier Head
478435
8765-166 Exterior -Post/Pier Head 478435
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Corona Bronze Product Name: Three Light Post Mount Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Corona Bronze
Product Name: Three Light Post Mount
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478435
Product Name 8765-166 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details