Capital Lighting, Inc. 9230-161 Exterior -Wall Mt./Flush 478429

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.75 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Wall Sconce Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.75 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Wall Sconce Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9230-161 Exterior -Wall Mt./Flush - 478429 - Capital Lighting, Inc.
Columbus, OH, USA
9230-161 Exterior -Wall Mt./Flush
478429
9230-161 Exterior -Wall Mt./Flush 478429
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.75 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Wall Sconce Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.75
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mossoro Walnut
Product Name: Three Light Wall Sconce
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478429
Product Name 9230-161 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details