Capital Lighting, Inc. 9145-407 Exterior -Post/Pier Head 478426

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Prussian Gold Product Name: Four Light Post Mount Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Prussian Gold Product Name: Four Light Post Mount Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9145-407 Exterior -Post/Pier Head - 478426 - Capital Lighting, Inc.
Columbus, OH, USA
9145-407 Exterior -Post/Pier Head
478426
9145-407 Exterior -Post/Pier Head 478426
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Prussian Gold Product Name: Four Light Post Mount Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Prussian Gold
Product Name: Four Light Post Mount
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478426
Product Name 9145-407 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details