Capital Lighting, Inc. 9147-407 Exterior -Wall Mount 478424

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Extension: 17.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Prussian Gold Product Name: Four Light Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Extension: 17.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Prussian Gold Product Name: Four Light Wall Mount

Suppliers

Company
Product
Description
Supplier Links
9147-407 Exterior -Wall Mount - 478424 - Capital Lighting, Inc.
Columbus, OH, USA
9147-407 Exterior -Wall Mount
478424
9147-407 Exterior -Wall Mount 478424
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Extension: 17.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Prussian Gold Product Name: Four Light Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.50
Extension: 17.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Prussian Gold
Product Name: Four Light Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478424
Product Name 9147-407 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details