Capital Lighting, Inc. 8617-A61 Exterior -Wall Mount 478417

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.75 Extension: 14 Bulb Qty: 3 Wattage: 60 Finish: Vintage Rust Product Name: Three Light Wall Mount Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.75 Extension: 14 Bulb Qty: 3 Wattage: 60 Finish: Vintage Rust Product Name: Three Light Wall Mount Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8617-A61 Exterior -Wall Mount - 478417 - Capital Lighting, Inc.
Columbus, OH, USA
8617-A61 Exterior -Wall Mount
478417
8617-A61 Exterior -Wall Mount 478417
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.75 Extension: 14 Bulb Qty: 3 Wattage: 60 Finish: Vintage Rust Product Name: Three Light Wall Mount Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 28.75
Extension: 14
Bulb
Qty: 3
Wattage: 60
Finish: Vintage Rust
Product Name: Three Light Wall Mount
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478417
Product Name 8617-A61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details