Capital Lighting, Inc. 8988-61 Exterior -Wall Mt./Flush 478406

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Wall Sconce Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Wall Sconce Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8988-61 Exterior -Wall Mt./Flush - 478406 - Capital Lighting, Inc.
Columbus, OH, USA
8988-61 Exterior -Wall Mt./Flush
478406
8988-61 Exterior -Wall Mt./Flush 478406
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Wall Sconce Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.25
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Rust
Product Name: One Light Wall Sconce
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478406
Product Name 8988-61 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details