Capital Lighting, Inc. 8989-61 Exterior -Wall Mt./Flush 478403

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.25 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Vintage Rust Product Name: Three Light Half Wall Sconce Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.25 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Vintage Rust Product Name: Three Light Half Wall Sconce Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8989-61 Exterior -Wall Mt./Flush - 478403 - Capital Lighting, Inc.
Columbus, OH, USA
8989-61 Exterior -Wall Mt./Flush
478403
8989-61 Exterior -Wall Mt./Flush 478403
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.25 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Vintage Rust Product Name: Three Light Half Wall Sconce Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.25
Extension: 7.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Vintage Rust
Product Name: Three Light Half Wall Sconce
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478403
Product Name 8989-61 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details