Capital Lighting, Inc. 72002-A138-PL Exterior -Wall Mt./Flush 478396

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Extension: 6.25 Bulb Qty: 2 Wattage: 13 Finish: Aspen Bronze Product Name: Two Light Wall Sconce Glass: Rustic Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Extension: 6.25 Bulb Qty: 2 Wattage: 13 Finish: Aspen Bronze Product Name: Two Light Wall Sconce Glass: Rustic Scavo

Suppliers

Company
Product
Description
Supplier Links
72002-A138-PL Exterior -Wall Mt./Flush - 478396 - Capital Lighting, Inc.
Columbus, OH, USA
72002-A138-PL Exterior -Wall Mt./Flush
478396
72002-A138-PL Exterior -Wall Mt./Flush 478396
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Extension: 6.25 Bulb Qty: 2 Wattage: 13 Finish: Aspen Bronze Product Name: Two Light Wall Sconce Glass: Rustic Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.50
Extension: 6.25
Bulb
Qty: 2
Wattage: 13
Finish: Aspen Bronze
Product Name: Two Light Wall Sconce
Glass: Rustic Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478396
Product Name 72002-A138-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details