Capital Lighting, Inc. 9101-275 Exterior -Wall Mt./Flush 478395

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Artist Bronze Product Name: Two Light Wall Bracket Glass: Amber Mist Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Artist Bronze Product Name: Two Light Wall Bracket Glass: Amber Mist Water

Suppliers

Company
Product
Description
Supplier Links
9101-275 Exterior -Wall Mt./Flush - 478395 - Capital Lighting, Inc.
Columbus, OH, USA
9101-275 Exterior -Wall Mt./Flush
478395
9101-275 Exterior -Wall Mt./Flush 478395
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Artist Bronze Product Name: Two Light Wall Bracket Glass: Amber Mist Water

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 19.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Artist Bronze
Product Name: Two Light Wall Bracket
Glass: Amber Mist Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478395
Product Name 9101-275 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details