Capital Lighting, Inc. 9253-A199-PL Exterior -Wall Mount 478377

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Extension: 14.5 Bulb Qty: 1 Wattage: 26 Finish: Forged Bronze Product Name: One Light Wall Mount Glass: Piastra
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Extension: 14.5 Bulb Qty: 1 Wattage: 26 Finish: Forged Bronze Product Name: One Light Wall Mount Glass: Piastra

Suppliers

Company
Product
Description
Supplier Links
9253-A199-PL Exterior -Wall Mount - 478377 - Capital Lighting, Inc.
Columbus, OH, USA
9253-A199-PL Exterior -Wall Mount
478377
9253-A199-PL Exterior -Wall Mount 478377
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Extension: 14.5 Bulb Qty: 1 Wattage: 26 Finish: Forged Bronze Product Name: One Light Wall Mount Glass: Piastra

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 21.50
Extension: 14.5
Bulb
Qty: 1
Wattage: 26
Finish: Forged Bronze
Product Name: One Light Wall Mount
Glass: Piastra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478377
Product Name 9253-A199-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details