Capital Lighting, Inc. 9252-A199-PL Exterior -Wall Mount 478374

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Extension: 11.5 Bulb Qty: 1 Wattage: 13 Finish: Forged Bronze Product Name: One Light Wall Mount Glass: Piastra
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Extension: 11.5 Bulb Qty: 1 Wattage: 13 Finish: Forged Bronze Product Name: One Light Wall Mount Glass: Piastra

Suppliers

Company
Product
Description
Supplier Links
9252-A199-PL Exterior -Wall Mount - 478374 - Capital Lighting, Inc.
Columbus, OH, USA
9252-A199-PL Exterior -Wall Mount
478374
9252-A199-PL Exterior -Wall Mount 478374
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Extension: 11.5 Bulb Qty: 1 Wattage: 13 Finish: Forged Bronze Product Name: One Light Wall Mount Glass: Piastra

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.25
Extension: 11.5
Bulb
Qty: 1
Wattage: 13
Finish: Forged Bronze
Product Name: One Light Wall Mount
Glass: Piastra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478374
Product Name 9252-A199-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details