Capital Lighting, Inc. 9256-A199-PL Exterior -Post/Pier Head 478371

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.75 Bulb Qty: 1 Wattage: 26 Finish: Forged Bronze Product Name: One Light Post Glass: Piastra
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.75 Bulb Qty: 1 Wattage: 26 Finish: Forged Bronze Product Name: One Light Post Glass: Piastra

Suppliers

Company
Product
Description
Supplier Links
9256-A199-PL Exterior -Post/Pier Head - 478371 - Capital Lighting, Inc.
Columbus, OH, USA
9256-A199-PL Exterior -Post/Pier Head
478371
9256-A199-PL Exterior -Post/Pier Head 478371
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.75 Bulb Qty: 1 Wattage: 26 Finish: Forged Bronze Product Name: One Light Post Glass: Piastra

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 20.75
Bulb
Qty: 1
Wattage: 26
Finish: Forged Bronze
Product Name: One Light Post
Glass: Piastra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478371
Product Name 9256-A199-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details