Capital Lighting, Inc. 71164-91-PL Exterior -Wall Mount 478362

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.25 Extension: 6 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Antique Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.25 Extension: 6 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Antique Bronze

Suppliers

Company
Product
Description
Supplier Links
71164-91-PL Exterior -Wall Mount - 478362 - Capital Lighting, Inc.
Columbus, OH, USA
71164-91-PL Exterior -Wall Mount
478362
71164-91-PL Exterior -Wall Mount 478362
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.25 Extension: 6 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Antique Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.25
Extension: 6
Bulb
Type: Spiral PL
Qty: 1
Wattage: 13
Finish: Antique Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478362
Product Name 71164-91-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details