Capital Lighting, Inc. 9243-1-66-PL Exterior -Wall Mount 478346

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Extension: 21 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Extension: 21 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Wall Mount

Suppliers

Company
Product
Description
Supplier Links
9243-1-66-PL Exterior -Wall Mount - 478346 - Capital Lighting, Inc.
Columbus, OH, USA
9243-1-66-PL Exterior -Wall Mount
478346
9243-1-66-PL Exterior -Wall Mount 478346
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Extension: 21 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 32.00
Extension: 21
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478346
Product Name 9243-1-66-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details