Capital Lighting, Inc. 9244-1-66-PL Exterior -Hanging 478340

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Chain Hung Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Chain Hung Fixture

Suppliers

Company
Product
Description
Supplier Links
9244-1-66-PL Exterior -Hanging - 478340 - Capital Lighting, Inc.
Columbus, OH, USA
9244-1-66-PL Exterior -Hanging
478340
9244-1-66-PL Exterior -Hanging 478340
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Chain Hung Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 27.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Chain Hung Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478340
Product Name 9244-1-66-PL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details