Capital Lighting, Inc. 21853 Mini Pendants-Rod 478335

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.63 Length 48.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: French Silver Weight: 6 Product Name: One Light Mini Pendant UPC: 792977218532 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.63 Length 48.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: French Silver Weight: 6 Product Name: One Light Mini Pendant UPC: 792977218532 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
21853 Mini Pendants-Rod - 478335 - Capital Lighting, Inc.
Columbus, OH, USA
21853 Mini Pendants-Rod
478335
21853 Mini Pendants-Rod 478335
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.63 Length 48.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: French Silver Weight: 6 Product Name: One Light Mini Pendant UPC: 792977218532 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 48.63
Length 48.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: French Silver
Weight: 6
Product Name: One Light Mini Pendant
UPC: 792977218532
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478335
Product Name 21853 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details