Capital Lighting, Inc. 21147 Large Chandeliers-Glass Shade 478331

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.13 Height: 24.38 Length 24.38 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: French Silver Weight: 41 Product Name: Six Light Oval Chandelier UPC: 792977211472 Category: Lighting Fixtures Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.13 Height: 24.38 Length 24.38 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: French Silver Weight: 41 Product Name: Six Light Oval Chandelier UPC: 792977211472 Category: Lighting Fixtures Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
21147 Large Chandeliers-Glass Shade - 478331 - Capital Lighting, Inc.
Columbus, OH, USA
21147 Large Chandeliers-Glass Shade
478331
21147 Large Chandeliers-Glass Shade 478331
PRODUCT DETAILS / SPECS Width/Dia: 44.13 Height: 24.38 Length 24.38 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: French Silver Weight: 41 Product Name: Six Light Oval Chandelier UPC: 792977211472 Category: Lighting Fixtures Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 44.13
Height: 24.38
Length 24.38
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: French Silver
Weight: 41
Product Name: Six Light Oval Chandelier
UPC: 792977211472
Category: Lighting Fixtures
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478331
Product Name 21147 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details