Capital Lighting, Inc. CL250-AS Lamps-Table Lamps 478322

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Table Lamp with adjustable height Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Table Lamp with adjustable height Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
CL250-AS Lamps-Table Lamps - 478322 - Capital Lighting, Inc.
Columbus, OH, USA
CL250-AS Lamps-Table Lamps
478322
CL250-AS Lamps-Table Lamps 478322
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Table Lamp with adjustable height Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Silver
Product Name: One Light Table Lamp with adjustable height
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478322
Product Name CL250-AS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details