Capital Lighting, Inc. 22445 Sconces-Pocket 478304

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Length 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Plated Weight: 6 Product Name: One Light Wall Sconce UPC: 792977224458 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Length 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Plated Weight: 6 Product Name: One Light Wall Sconce UPC: 792977224458 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22445 Sconces-Pocket - 478304 - Capital Lighting, Inc.
Columbus, OH, USA
22445 Sconces-Pocket
478304
22445 Sconces-Pocket 478304
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Length 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Plated Weight: 6 Product Name: One Light Wall Sconce UPC: 792977224458 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.50
Length 12.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome Plated
Weight: 6
Product Name: One Light Wall Sconce
UPC: 792977224458
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478304
Product Name 22445 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details