Capital Lighting, Inc. F9467NB Exterior -Hanging 477990

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Hanging Lantern UPC: 782042532649 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Hanging Lantern UPC: 782042532649 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F9467NB Exterior -Hanging - 477990 - Capital Lighting, Inc.
Columbus, OH, USA
F9467NB Exterior -Hanging
477990
F9467NB Exterior -Hanging 477990
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Bronze Product Name: Three Light Hanging Lantern UPC: 782042532649 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Bronze
Product Name: Three Light Hanging Lantern
UPC: 782042532649
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477990
Product Name F9467NB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details