Capital Lighting, Inc. 1302-DB Sconces-Pocket 477913

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed Bronze Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134042080 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed Bronze Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134042080 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1302-DB Sconces-Pocket - 477913 - Capital Lighting, Inc.
Columbus, OH, USA
1302-DB Sconces-Pocket
477913
1302-DB Sconces-Pocket 477913
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed Bronze Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134042080 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.50
Extension: 4.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Distressed Bronze
Weight: 9
Product Name: Two Light Wall Sconce
UPC: 806134042080
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477913
Product Name 1302-DB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details