Capital Lighting, Inc. 1310-DB Foyer/Hall Lanterns-Glass w/Frame 477911

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Weight: 16 Product Name: Three Light Pendant UPC: 806134042110 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Weight: 16 Product Name: Three Light Pendant UPC: 806134042110 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1310-DB Foyer/Hall Lanterns-Glass w/Frame - 477911 - Capital Lighting, Inc.
Columbus, OH, USA
1310-DB Foyer/Hall Lanterns-Glass w/Frame
477911
1310-DB Foyer/Hall Lanterns-Glass w/Frame 477911
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Weight: 16 Product Name: Three Light Pendant UPC: 806134042110 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Length 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Distressed Bronze
Weight: 16
Product Name: Three Light Pendant
UPC: 806134042110
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477911
Product Name 1310-DB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details