Capital Lighting, Inc. 1402-PC Bathroom Fixtures-Two Lights 477906

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Extension: 6.5 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134039646 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Extension: 6.5 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134039646 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1402-PC Bathroom Fixtures-Two Lights - 477906 - Capital Lighting, Inc.
Columbus, OH, USA
1402-PC Bathroom Fixtures-Two Lights
477906
1402-PC Bathroom Fixtures-Two Lights 477906
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Extension: 6.5 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134039646 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.00
Extension: 6.5
Bulb
Type: G9
Qty: 2
Wattage: 75
Finish: Polished Chrome
Weight: 6
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134039646
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477906
Product Name 1402-PC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details