Capital Lighting, Inc. 1405-SN Bathroom Fixtures-Five+Lights 477900

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 7.00 Extension: 6.5 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Satin Nickel Weight: 13 Product Name: Five Light Bath And Vanity Fixture UPC: 806134039721 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 7.00 Extension: 6.5 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Satin Nickel Weight: 13 Product Name: Five Light Bath And Vanity Fixture UPC: 806134039721 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1405-SN Bathroom Fixtures-Five+Lights - 477900 - Capital Lighting, Inc.
Columbus, OH, USA
1405-SN Bathroom Fixtures-Five+Lights
477900
1405-SN Bathroom Fixtures-Five+Lights 477900
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 7.00 Extension: 6.5 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Satin Nickel Weight: 13 Product Name: Five Light Bath And Vanity Fixture UPC: 806134039721 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 7.00
Extension: 6.5
Bulb
Type: G9
Qty: 5
Wattage: 75
Finish: Satin Nickel
Weight: 13
Product Name: Five Light Bath And Vanity Fixture
UPC: 806134039721
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477900
Product Name 1405-SN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details