Capital Lighting, Inc. OL5607WAL Exterior -Post/Pier Head 477866

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 9.02 Product Name: Three Light Post UPC: 014817318043 Category: Outdoor Glass: Blown clear water Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 9.02 Product Name: Three Light Post UPC: 014817318043 Category: Outdoor Glass: Blown clear water Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
OL5607WAL Exterior -Post/Pier Head - 477866 - Capital Lighting, Inc.
Columbus, OH, USA
OL5607WAL Exterior -Post/Pier Head
477866
OL5607WAL Exterior -Post/Pier Head 477866
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 9.02 Product Name: Three Light Post UPC: 014817318043 Category: Outdoor Glass: Blown clear water Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 24.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Walnut
Weight: 9.02
Product Name: Three Light Post
UPC: 014817318043
Category: Outdoor
Glass: Blown clear water
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477866
Product Name OL5607WAL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details