Capital Lighting, Inc. OL5604WAL Exterior -Wall Mount 477864

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 25.00 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Walnut Weight: 16.5 Product Name: Four Light Wall Lantern UPC: 014817318029 Category: Outdoor Glass: Blown clear water Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 25.00 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Walnut Weight: 16.5 Product Name: Four Light Wall Lantern UPC: 014817318029 Category: Outdoor Glass: Blown clear water Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
OL5604WAL Exterior -Wall Mount - 477864 - Capital Lighting, Inc.
Columbus, OH, USA
OL5604WAL Exterior -Wall Mount
477864
OL5604WAL Exterior -Wall Mount 477864
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 25.00 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Walnut Weight: 16.5 Product Name: Four Light Wall Lantern UPC: 014817318029 Category: Outdoor Glass: Blown clear water Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 25.00
Extension: 12.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Walnut
Weight: 16.5
Product Name: Four Light Wall Lantern
UPC: 014817318029
Category: Outdoor
Glass: Blown clear water
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477864
Product Name OL5604WAL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details