Capital Lighting, Inc. OL5613WAL Exterior -Ceiling Mount 477862

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Walnut Weight: 4.62 Product Name: Two Light Ceiling Fixture UPC: 014817318074 Category: Outdoor Glass: Blown clear water Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Walnut Weight: 4.62 Product Name: Two Light Ceiling Fixture UPC: 014817318074 Category: Outdoor Glass: Blown clear water Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
OL5613WAL Exterior -Ceiling Mount - 477862 - Capital Lighting, Inc.
Columbus, OH, USA
OL5613WAL Exterior -Ceiling Mount
477862
OL5613WAL Exterior -Ceiling Mount 477862
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Walnut Weight: 4.62 Product Name: Two Light Ceiling Fixture UPC: 014817318074 Category: Outdoor Glass: Blown clear water Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 7.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Walnut
Weight: 4.62
Product Name: Two Light Ceiling Fixture
UPC: 014817318074
Category: Outdoor
Glass: Blown clear water
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477862
Product Name OL5613WAL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details