Capital Lighting, Inc. SF236PN Semi-Flush Mts.-Bowl Style 477829

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Nickel Weight: 4.4 Product Name: Four Light Indoor Semi-Flush Mount UPC: 014817319071 Category: Semi Flush Glass: Opal etched Shipped Via: UPS Safety Rating: UL Canopy: 5``Sq Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Nickel Weight: 4.4 Product Name: Four Light Indoor Semi-Flush Mount UPC: 014817319071 Category: Semi Flush Glass: Opal etched Shipped Via: UPS Safety Rating: UL Canopy: 5``Sq Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF236PN Semi-Flush Mts.-Bowl Style - 477829 - Capital Lighting, Inc.
Columbus, OH, USA
SF236PN Semi-Flush Mts.-Bowl Style
477829
SF236PN Semi-Flush Mts.-Bowl Style 477829
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Nickel Weight: 4.4 Product Name: Four Light Indoor Semi-Flush Mount UPC: 014817319071 Category: Semi Flush Glass: Opal etched Shipped Via: UPS Safety Rating: UL Canopy: 5``Sq Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Polished Nickel
Weight: 4.4
Product Name: Four Light Indoor Semi-Flush Mount
UPC: 014817319071
Category: Semi Flush
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL
Canopy: 5``Sq
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477829
Product Name SF236PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details