Capital Lighting, Inc. SF239WAL Semi-Flush Mts.-Bowl Style 477823

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Walnut Weight: 7 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817319019 Category: Semi Flush Glass: amber snow scavo Shipped Via: UPS Safety Rating: UL Canopy: 6``Rd Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Walnut Weight: 7 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817319019 Category: Semi Flush Glass: amber snow scavo Shipped Via: UPS Safety Rating: UL Canopy: 6``Rd Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF239WAL Semi-Flush Mts.-Bowl Style - 477823 - Capital Lighting, Inc.
Columbus, OH, USA
SF239WAL Semi-Flush Mts.-Bowl Style
477823
SF239WAL Semi-Flush Mts.-Bowl Style 477823
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Walnut Weight: 7 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817319019 Category: Semi Flush Glass: amber snow scavo Shipped Via: UPS Safety Rating: UL Canopy: 6``Rd Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Walnut
Weight: 7
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817319019
Category: Semi Flush
Glass: amber snow scavo
Shipped Via: UPS
Safety Rating: UL
Canopy: 6``Rd
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477823
Product Name SF239WAL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details