Capital Lighting, Inc. P1114WAL Mini Pendants-Rod 477807

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 4.8 Product Name: One Light Mini Pendants UPC: 014817318807 Category: Pendants Glass: Amber snow scavo Shipped Via: UPS Safety Rating: UL Canopy: 5.5`Rd Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 4.8 Product Name: One Light Mini Pendants UPC: 014817318807 Category: Pendants Glass: Amber snow scavo Shipped Via: UPS Safety Rating: UL Canopy: 5.5`Rd Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1114WAL Mini Pendants-Rod - 477807 - Capital Lighting, Inc.
Columbus, OH, USA
P1114WAL Mini Pendants-Rod
477807
P1114WAL Mini Pendants-Rod 477807
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 4.8 Product Name: One Light Mini Pendants UPC: 014817318807 Category: Pendants Glass: Amber snow scavo Shipped Via: UPS Safety Rating: UL Canopy: 5.5`Rd Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Walnut
Weight: 4.8
Product Name: One Light Mini Pendants
UPC: 014817318807
Category: Pendants
Glass: Amber snow scavo
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.5`Rd
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477807
Product Name P1114WAL Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details