Capital Lighting, Inc. SF231LBR Semi-Flush Mts.-Bowl Style 477803

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Liberty Bronze Weight: 6.18 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817319163 Category: Semi Flush Glass: Frost amber Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Liberty Bronze Weight: 6.18 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817319163 Category: Semi Flush Glass: Frost amber Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF231LBR Semi-Flush Mts.-Bowl Style - 477803 - Capital Lighting, Inc.
Columbus, OH, USA
SF231LBR Semi-Flush Mts.-Bowl Style
477803
SF231LBR Semi-Flush Mts.-Bowl Style 477803
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Liberty Bronze Weight: 6.18 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817319163 Category: Semi Flush Glass: Frost amber Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Liberty Bronze
Weight: 6.18
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817319163
Category: Semi Flush
Glass: Frost amber
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477803
Product Name SF231LBR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details