Capital Lighting, Inc. B1580PC Sconces-Single Glass 477689

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.25 Extension: 8.25 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Polish Chrome Product Name: One Light Wall Sconce UPC: 782042667099 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.25 Extension: 8.25 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Polish Chrome Product Name: One Light Wall Sconce UPC: 782042667099 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1580PC Sconces-Single Glass - 477689 - Capital Lighting, Inc.
Columbus, OH, USA
B1580PC Sconces-Single Glass
477689
B1580PC Sconces-Single Glass 477689
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.25 Extension: 8.25 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Polish Chrome Product Name: One Light Wall Sconce UPC: 782042667099 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.25
Extension: 8.25
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Polish Chrome
Product Name: One Light Wall Sconce
UPC: 782042667099
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477689
Product Name B1580PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details