Capital Lighting, Inc. B1582PC Bathroom Fixtures-Two Lights 477684

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.00 Extension: 6 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Polish Chrome Product Name: Two Light Bath UPC: 782042667112 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.00 Extension: 6 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Polish Chrome Product Name: Two Light Bath UPC: 782042667112 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1582PC Bathroom Fixtures-Two Lights - 477684 - Capital Lighting, Inc.
Columbus, OH, USA
B1582PC Bathroom Fixtures-Two Lights
477684
B1582PC Bathroom Fixtures-Two Lights 477684
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.00 Extension: 6 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Polish Chrome Product Name: Two Light Bath UPC: 782042667112 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 10.00
Extension: 6
Bulb
Type: Medium Base
Qty: 2
Wattage: 60
Finish: Polish Chrome
Product Name: Two Light Bath
UPC: 782042667112
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477684
Product Name B1582PC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details