PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 37.75
Extension: 16.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Rust
Product Name: Three Light Wall Lantern
UPC: 782042665705
Category: Exterior
Shipped Via: Truck
Top to outlet: 16.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 477675 |
| Product Name | B1272NR Exterior -Wall Mount |
| Application | Residential; Outdoor |