Capital Lighting, Inc. B1279NR Exterior -Wall Mt./Flush 477649

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Rust Product Name: Two Light Pocket Lantern UPC: 782042665781 Category: Exterior Top to outlet: 13.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Rust Product Name: Two Light Pocket Lantern UPC: 782042665781 Category: Exterior Top to outlet: 13.00

Suppliers

Company
Product
Description
Supplier Links
B1279NR Exterior -Wall Mt./Flush - 477649 - Capital Lighting, Inc.
Columbus, OH, USA
B1279NR Exterior -Wall Mt./Flush
477649
B1279NR Exterior -Wall Mt./Flush 477649
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Rust Product Name: Two Light Pocket Lantern UPC: 782042665781 Category: Exterior Top to outlet: 13.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Natural Rust
Product Name: Two Light Pocket Lantern
UPC: 782042665781
Category: Exterior
Top to outlet: 13.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477649
Product Name B1279NR Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details