Capital Lighting, Inc. B1351FBZ Exterior -Wall Mt./Flush 477637

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Bronze Product Name: Two Light Wall Sconce UPC: 782042668027 Category: Interior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Bronze Product Name: Two Light Wall Sconce UPC: 782042668027 Category: Interior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
B1351FBZ Exterior -Wall Mt./Flush - 477637 - Capital Lighting, Inc.
Columbus, OH, USA
B1351FBZ Exterior -Wall Mt./Flush
477637
B1351FBZ Exterior -Wall Mt./Flush 477637
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Bronze Product Name: Two Light Wall Sconce UPC: 782042668027 Category: Interior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Extension: 4.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Forged Bronze
Product Name: Two Light Wall Sconce
UPC: 782042668027
Category: Interior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477637
Product Name B1351FBZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details