PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 17.25
Extension: 9.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Rust
Product Name: One Light Wall Lanter
UPC: 782042672536
Category: Exterior
Top to outlet: 10.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 477618 |
| Product Name | B1412NR Exterior -Wall Mount |
| Application | Residential; Outdoor |