Capital Lighting, Inc. B1401GR Sconces-Double Glass 477616

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Bath UPC: 782042668089 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Bath UPC: 782042668089 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1401GR Sconces-Double Glass - 477616 - Capital Lighting, Inc.
Columbus, OH, USA
B1401GR Sconces-Double Glass
477616
B1401GR Sconces-Double Glass 477616
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Bath UPC: 782042668089 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Graphite
Product Name: Two Light Bath
UPC: 782042668089
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477616
Product Name B1401GR Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details