Capital Lighting, Inc. F2186/4+1LBR Mid. Chandeliers-Glass Down 477595

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Liberty Bronze Weight: 10.69 Product Name: One Light Chandelier UPC: 014817319323 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Liberty Bronze Weight: 10.69 Product Name: One Light Chandelier UPC: 014817319323 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2186/4+1LBR Mid. Chandeliers-Glass Down - 477595 - Capital Lighting, Inc.
Columbus, OH, USA
F2186/4+1LBR Mid. Chandeliers-Glass Down
477595
F2186/4+1LBR Mid. Chandeliers-Glass Down 477595
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Liberty Bronze Weight: 10.69 Product Name: One Light Chandelier UPC: 014817319323 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 20.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Liberty Bronze
Weight: 10.69
Product Name: One Light Chandelier
UPC: 014817319323
Category: Chandeliers
Glass: Frost amber
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477595
Product Name F2186/4+1LBR Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details