Capital Lighting, Inc. OL3001BK Exterior -Wall Mount 477586

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.75 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.37 Product Name: Three Light Wall Lantern UPC: 014817318180 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.75 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.37 Product Name: Three Light Wall Lantern UPC: 014817318180 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
OL3001BK Exterior -Wall Mount - 477586 - Capital Lighting, Inc.
Columbus, OH, USA
OL3001BK Exterior -Wall Mount
477586
OL3001BK Exterior -Wall Mount 477586
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.75 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.37 Product Name: Three Light Wall Lantern UPC: 014817318180 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.75
Extension: 8.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 7.37
Product Name: Three Light Wall Lantern
UPC: 014817318180
Category: Outdoor
Glass: Clear seeded
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477586
Product Name OL3001BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details