Capital Lighting, Inc. OL3003BK Exterior -Wall Mount 477583

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.50 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9.46 Product Name: Three Light Wall Lantern UPC: 014817318197 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.50 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9.46 Product Name: Three Light Wall Lantern UPC: 014817318197 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
OL3003BK Exterior -Wall Mount - 477583 - Capital Lighting, Inc.
Columbus, OH, USA
OL3003BK Exterior -Wall Mount
477583
OL3003BK Exterior -Wall Mount 477583
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.50 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9.46 Product Name: Three Light Wall Lantern UPC: 014817318197 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.50
Extension: 10.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 9.46
Product Name: Three Light Wall Lantern
UPC: 014817318197
Category: Outdoor
Glass: Clear seeded
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477583
Product Name OL3003BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details