Capital Lighting, Inc. OL3009BK Exterior -Post/Pier Head 477582

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 11.66 Product Name: Four Light Post UPC: 014817318258 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 11.66 Product Name: Four Light Post UPC: 014817318258 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
OL3009BK Exterior -Post/Pier Head - 477582 - Capital Lighting, Inc.
Columbus, OH, USA
OL3009BK Exterior -Post/Pier Head
477582
OL3009BK Exterior -Post/Pier Head 477582
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 11.66 Product Name: Four Light Post UPC: 014817318258 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 27.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Weight: 11.66
Product Name: Four Light Post
UPC: 014817318258
Category: Outdoor
Glass: Clear seeded
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477582
Product Name OL3009BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details