Capital Lighting, Inc. F2214/4ORB Mid. Chandeliers-Glass Up 477568

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.9 Product Name: Four Light Chandelier UPC: 014817319781 Category: Chandeliers Glass: Excavation Shipped Via: Oversized Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.9 Product Name: Four Light Chandelier UPC: 014817319781 Category: Chandeliers Glass: Excavation Shipped Via: Oversized Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
F2214/4ORB Mid. Chandeliers-Glass Up - 477568 - Capital Lighting, Inc.
Columbus, OH, USA
F2214/4ORB Mid. Chandeliers-Glass Up
477568
F2214/4ORB Mid. Chandeliers-Glass Up 477568
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.9 Product Name: Four Light Chandelier UPC: 014817319781 Category: Chandeliers Glass: Excavation Shipped Via: Oversized Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 12.9
Product Name: Four Light Chandelier
UPC: 014817319781
Category: Chandeliers
Glass: Excavation
Shipped Via: Oversized
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477568
Product Name F2214/4ORB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details