Capital Lighting, Inc. ODWB4320BRAL Exterior -Sconces 477552

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Length 14.00 Extension: 3.75 Bulb Type: Bi-Pin Qty: 2 Wattage: 40 Finish: Brushed Aluminum Weight: 4.03 Product Name: Two Light Outdoor Light UPC: 014817319200 Category: Outdoor Glass: Art Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Length 14.00 Extension: 3.75 Bulb Type: Bi-Pin Qty: 2 Wattage: 40 Finish: Brushed Aluminum Weight: 4.03 Product Name: Two Light Outdoor Light UPC: 014817319200 Category: Outdoor Glass: Art Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
ODWB4320BRAL Exterior -Sconces - 477552 - Capital Lighting, Inc.
Columbus, OH, USA
ODWB4320BRAL Exterior -Sconces
477552
ODWB4320BRAL Exterior -Sconces 477552
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Length 14.00 Extension: 3.75 Bulb Type: Bi-Pin Qty: 2 Wattage: 40 Finish: Brushed Aluminum Weight: 4.03 Product Name: Two Light Outdoor Light UPC: 014817319200 Category: Outdoor Glass: Art Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 14.00
Length 14.00
Extension: 3.75
Bulb
Type: Bi-Pin
Qty: 2
Wattage: 40
Finish: Brushed Aluminum
Weight: 4.03
Product Name: Two Light Outdoor Light
UPC: 014817319200
Category: Outdoor
Glass: Art
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477552
Product Name ODWB4320BRAL Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details