Capital Lighting, Inc. F2222/4WAL Pendants-Bowl Style 477538

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Walnut Weight: 21.5 Product Name: Four Light Uplight Chandelier UPC: 014817318937 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Walnut Weight: 21.5 Product Name: Four Light Uplight Chandelier UPC: 014817318937 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2222/4WAL Pendants-Bowl Style - 477538 - Capital Lighting, Inc.
Columbus, OH, USA
F2222/4WAL Pendants-Bowl Style
477538
F2222/4WAL Pendants-Bowl Style 477538
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Walnut Weight: 21.5 Product Name: Four Light Uplight Chandelier UPC: 014817318937 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 31.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Walnut
Weight: 21.5
Product Name: Four Light Uplight Chandelier
UPC: 014817318937
Category: Chandeliers
Glass: Amber snow scavo
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477538
Product Name F2222/4WAL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details