Capital Lighting, Inc. F2221/4WAL Mid. Chandeliers-Glass Up 477535

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Walnut Weight: 11.8 Product Name: Four Light Single Tier Chandelier UPC: 014817319873 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Walnut Weight: 11.8 Product Name: Four Light Single Tier Chandelier UPC: 014817319873 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2221/4WAL Mid. Chandeliers-Glass Up - 477535 - Capital Lighting, Inc.
Columbus, OH, USA
F2221/4WAL Mid. Chandeliers-Glass Up
477535
F2221/4WAL Mid. Chandeliers-Glass Up 477535
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Walnut Weight: 11.8 Product Name: Four Light Single Tier Chandelier UPC: 014817319873 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Walnut
Weight: 11.8
Product Name: Four Light Single Tier Chandelier
UPC: 014817319873
Category: Chandeliers
Glass: Amber snow scavo
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477535
Product Name F2221/4WAL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details