Capital Lighting, Inc. F2223/2WAL Pendants-Bowl Style 477519

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Walnut Weight: 9 Product Name: Two Light Uplight Chandelier UPC: 014817318944 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Walnut Weight: 9 Product Name: Two Light Uplight Chandelier UPC: 014817318944 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2223/2WAL Pendants-Bowl Style - 477519 - Capital Lighting, Inc.
Columbus, OH, USA
F2223/2WAL Pendants-Bowl Style
477519
F2223/2WAL Pendants-Bowl Style 477519
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Walnut Weight: 9 Product Name: Two Light Uplight Chandelier UPC: 014817318944 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 21.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Walnut
Weight: 9
Product Name: Two Light Uplight Chandelier
UPC: 014817318944
Category: Chandeliers
Glass: Amber snow scavo
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477519
Product Name F2223/2WAL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details